U2045-05详情
TURCK U2045-05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
A29SGC25AX3E045
Manufacturer
Cutler Hammer, Div of Eaton Co
Ambient temperature
-40 - 105
Rated current In
9
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
U2045-05拓展信息








哦! 它是空的。