U2056详情
TURCK U2056重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
CR420HTAZ11J
Approvals
CE, CSA, UL
Contact Materials
氧化镉银
Manufacturer
GE
Mounting
Top Flange
Ambient temperature
-40 - 105
Rated current In
9
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
终端
螺丝端子
触点
单刀双掷
U2056拓展信息








哦! 它是空的。