U2059详情
TURCK U2059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 105
Degree of protection (IP), mounted
IP67
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Rated current In
9
0个相似型号
U2059拓展信息
U2059详情
TURCK U2059重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 105
Degree of protection (IP), mounted
IP67
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Rated current In
9
U2059拓展信息