U2091详情
TURCK U2091重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 105
Rated current In
9
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
U2091拓展信息
VBRK2RKC5724-4.5M-4.5M
TURCK
CSMCKM19-19-32/CS10462
TURCK
VKW3M-3-PSG3M/S90
TURCK
CSMCKM12-12-1.7/S817
TURCK
ELV11B1025-16M
TURCK
WSS8T-1/C1137
TURCK
MS3110A-14-19S-1640-0.5
TURCK
HAN4AMB/5F-2217-5M
TURCK








哦! 它是空的。