U2247-10详情
TURCK U2247-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), mounted
IP67
Pollution degree
3
Material of contact surface
Gold
Material housing
Plastic
Rated current In
9
Ambient temperature
-40 - 105
0个相似型号
U2247-10拓展信息








哦! 它是空的。