U5311-06详情
TURCK U5311-06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
4
Material housing
Plastic
Degree of protection (IP), mounted
IP67
Pollution degree
3
Material of contact surface
Gold
0个相似型号
U5311-06拓展信息








哦! 它是空的。