U7396-11详情
TURCK U7396-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Degree of protection (IP), mounted
IP67
Material of contact surface
Gold
Pollution degree
3
Rated current In
4
0个相似型号
U7396-11拓展信息
U7396-11详情
TURCK U7396-11重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 80
Degree of protection (IP), mounted
IP67
Material of contact surface
Gold
Pollution degree
3
Rated current In
4
U7396-11拓展信息