U7458-2详情
TURCK U7458-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
4
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
U7458-2拓展信息
U7458-2详情
TURCK U7458-2重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 80
Rated current In
4
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
U7458-2拓展信息