U8601-15详情
TURCK U8601-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Degree of protection (IP), mounted
IP67
Pollution degree
3
Material of contact surface
Gold
Material housing
Plastic
Rated current In
2
Ambient temperature
-40 - 80
系列
*
0个相似型号
U8601-15拓展信息








哦! 它是空的。