U8624-15详情
TURCK U8624-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Angle
90 Degrees
Manufacturer Part Number
AL34/100/C90/BL
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Ambient temperature
-40 - 80
Rated current In
2
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
组成
Non-Metallic
连接类型
Snap-In
U8624-15拓展信息








哦! 它是空的。