U8625-6详情
TURCK U8625-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Type of accessory/spare part
Adapter kit
Ambient temperature
-40 - 80
Rated current In
2
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
深度
1550
宽度
150
高度
90
U8625-6拓展信息








哦! 它是空的。