U8636-1详情
TURCK U8636-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Degree of protection (IP), mounted
IP20
Material housing
Plastic
Material of contact surface
Gold
Rated current In
1.5
0个相似型号
U8636-1拓展信息
U8636-1详情
TURCK U8636-1重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 80
Degree of protection (IP), mounted
IP20
Material housing
Plastic
Material of contact surface
Gold
Rated current In
1.5
U8636-1拓展信息