U8636-10详情
TURCK U8636-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Degree of protection (IP), mounted
IP20
性别
Female
0个相似型号
U8636-10拓展信息
U8636-10详情
TURCK U8636-10重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-40 - 80
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Degree of protection (IP), mounted
IP20
性别
Female
U8636-10拓展信息