U8637-05详情
TURCK U8637-05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
299-03148
Approvals
cUL, UL
Manufacturer
Siemens Building Technologies
Ambient temperature
-40 - 80
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
连接类型
Threaded
U8637-05拓展信息








哦! 它是空的。