U8726-1详情
TURCK U8726-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
529560200
Manufacturer
Stearns
Ambient temperature
-40 - 80
Rated current In
7
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
配件类型
Plunger Assembly
0个相似型号
U8726-1拓展信息








哦! 它是空的。