UX09102详情
TURCK UX09102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
和谐XAC系列
Ambient temperature
-40 - 80
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP68
系列
和谐 XAC
配件类型
Lever Color Insert
UX09102拓展信息








哦! 它是空的。