UX09312详情
TURCK UX09312重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), mounted
IP68
Pollution degree
3
Material of contact surface
Gold
Material housing
Plastic
Rated current In
4
Ambient temperature
-40 - 80
0个相似型号
UX09312拓展信息








哦! 它是空的。