VB 22详情
TURCK VB 22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP00
Cable entry
Top/bottom
Rated permanent current Iu
63
Type of control element
Without actuator
Manufacturer Part Number
69958
Manufacturer
Turck
RoHS
Non-Compliant
0个相似型号
VB 22拓展信息
VAS 22-E653-2M-RYM 30
TURCK
WBK 14-0
TURCK
RBK1614-755-4
TURCK
RSMRKM35-20M/S600
TURCK
MFS 3-0.2
TURCK
CSSMS 626-1535-10
TURCK
CSCM CKCWM 12-11-2/S90
TURCK








哦! 它是空的。