VB2-FSM-2FKM详情
TURCK VB2-FSM-2FKM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Voltage, Rating
250 V
Manufacturer Part Number
U0031
Manufacturer
Turck
连接器类型
Y-Splitter
性别
Male to (2) Female
额定电流
4 A
极数
5
知识产权评级
IP68
0个相似型号
VB2-FSM-2FKM拓展信息
VB2-FSM-2FKM详情
TURCK VB2-FSM-2FKM重要参数规格及、参数值,及相似型号如下:
引脚数
5
Voltage, Rating
250 V
Manufacturer Part Number
U0031
Manufacturer
Turck
连接器类型
Y-Splitter
性别
Male to (2) Female
额定电流
4 A
极数
5
知识产权评级
IP68
VB2-FSM-2FKM拓展信息