VB2P3-RS4.4T-2/2FKM4详情
TURCK VB2P3-RS4.4T-2/2FKM4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Cable Types
PVC
Illuminated
无
Manufacturer
Turck
Manufacturer Part Number
U-73290
Maximum Voltage
30 VDC
Number of Keys
1
Side 1 Gender
Male
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP67
长度
2 Meters
VB2P3-RS4.4T-2/2FKM4拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。