VB2-PSG 3M-0.6/2PKG 3M-0.2/0.2/S651详情
TURCK VB2-PSG 3M-0.6/2PKG 3M-0.2/0.2/S651重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Nominal power
20 - 600
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
频率
50 - 50
0个相似型号
VB2-PSG 3M-0.6/2PKG 3M-0.2/0.2/S651拓展信息








哦! 它是空的。