VB 40-P7X5-24详情
TURCK VB 40-P7X5-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
RoHS
Non-Compliant
Voltage, Rating
48 VDC
Manufacturer Part Number
U7018-01
Manufacturer
Turck
知识产权评级
IP67
0个相似型号
VB 40-P7X5-24拓展信息
VB 40-P7X5-24详情
TURCK VB 40-P7X5-24重要参数规格及、参数值,及相似型号如下:
引脚数
5
本体材质
Plastic
RoHS
Non-Compliant
Voltage, Rating
48 VDC
Manufacturer Part Number
U7018-01
Manufacturer
Turck
知识产权评级
IP67
VB 40-P7X5-24拓展信息