VB-80-N7X9-RRSF-100详情
TURCK VB-80-N7X9-RRSF-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Voltage, Rating
48 VDC
Manufacturer Part Number
U7011-3
Manufacturer
Turck
知识产权评级
IP67
0个相似型号
VB-80-N7X9-RRSF-100拓展信息
VB-80-N7X9-RRSF-100详情
TURCK VB-80-N7X9-RRSF-100重要参数规格及、参数值,及相似型号如下:
引脚数
5
本体材质
Plastic
Voltage, Rating
48 VDC
Manufacturer Part Number
U7011-3
Manufacturer
Turck
知识产权评级
IP67
VB-80-N7X9-RRSF-100拓展信息