VBKB 80-2-CSRM 12详情
TURCK VBKB 80-2-CSRM 12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
本体材质
Nylon
Voltage, Rating
250 VAC/300 VDC
Manufacturer Part Number
U-78875
Manufacturer
Turck
RoHS
Non-Compliant
知识产权评级
IP67
0个相似型号
VBKB 80-2-CSRM 12拓展信息
VBKB 80-2-CSRM 12详情
TURCK VBKB 80-2-CSRM 12重要参数规格及、参数值,及相似型号如下:
引脚数
3
本体材质
Nylon
Voltage, Rating
250 VAC/300 VDC
Manufacturer Part Number
U-78875
Manufacturer
Turck
RoHS
Non-Compliant
知识产权评级
IP67
VBKB 80-2-CSRM 12拓展信息