VBM 80-3/CS12706详情
TURCK VBM 80-3/CS12706重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Metal
Voltage, Rating
48 VDC
Manufacturer Part Number
U-39969
Manufacturer
Turck
RoHS
Non-Compliant
知识产权评级
IP67
0个相似型号
VBM 80-3/CS12706拓展信息
VBM 80-3/CS12706详情
TURCK VBM 80-3/CS12706重要参数规格及、参数值,及相似型号如下:
引脚数
5
本体材质
Metal
Voltage, Rating
48 VDC
Manufacturer Part Number
U-39969
Manufacturer
Turck
RoHS
Non-Compliant
知识产权评级
IP67
VBM 80-3/CS12706拓展信息