VIO,PVC,2X22,S-FDB,PLTCERDB,DP详情
turck VIO,PVC,2X22,S-FDB,PLTCERDB,DP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
Fieldbus Technology Cable
Conductor size
22 AWG [Similar to 0.34 mm²]
Fieldbus Protocol
PROFIBUS-DP
Cable jacket
PVC, Violet
Shield
BraidDrainFoil
UL Approvals
UL 13 PLTC, Exposed Run, Direct Burial, Sunlight Resistant, UL 758 AWM 2570
CSA Approvals
CSA AWM I/II A/B, CMX OUTDOOR-CMG, CSA FT4
Compliances
RoHS, CE
Manufacturer ID
RF50672
导体数量
2
Cable diameter
Ø 8.51 mm
VIO,PVC,2X22,S-FDB,PLTCERDB,DP拓展信息









哦! 它是空的。