turck VIO,PVC,2X22,S-FDB,PVC,IAA,ITC,DP
- 收藏
- 对比
VIO,PVC,2X22,S-FDB,PVC,IAA,ITC,DP详情
turck VIO,PVC,2X22,S-FDB,PVC,IAA,ITC,DP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
Fieldbus Technology Cable
Conductor size
22 AWG [Similar to 0.34 mm²]
Fieldbus Protocol
PROFIBUS-DP
Cable jacket
PVC, Violet
Shield
BraidDrainFoil
UL Approvals
UL 2250 ITC, UL 13 PLTC, Sunlight Resistant, -40C Cold Bend, Oil Res I
CSA Approvals
CSA C22.2 No.239 ACIC, Hazardous Location-ABCD, CSA FT1, CSA FT4, Sunlight Resistant
Compliances
RoHS, CE
Manufacturer ID
RF50875
导体数量
2
Cable diameter
Ø 19.3 mm
VIO,PVC,2X22,S-FDB,PVC,IAA,ITC,DP拓展信息









哦! 它是空的。