VKG 4M-0.2-VSG 4M/S90/S760详情
TURCK VKG 4M-0.2-VSG 4M/S90/S760重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP00
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC
Manufacturer Part Number
U-47157
Manufacturer
Turck
RoHS
Non-Compliant
深度
290
宽度
295
高度
255
VKG 4M-0.2-VSG 4M/S90/S760拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。