TURCK WAKW 4.4T-6/S618
- 收藏
- 对比
WAKW 4.4T-6/S618
2586-WAKW 4.4T-6/S618
无类别的
--
大陆
立即发货

WAKW 4.4T-6/S618 Turck M12 eurofast Cordset Straight, Female connector, Standard Plug Body, Nickel plated brass, coupling nut, 4 Wire, T barb, 6 Meters, Foil shield & drain wire, drain not connected (U2-04656)
1最小包装量--
WAKW 4.4T-6/S618详情
TURCK WAKW 4.4T-6/S618重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
WAKW 4.4T-6/S618拓展信息







哦! 它是空的。