TURCK WAKW 4.5T-2-RS 4.5T
- 收藏
- 对比
WAKW 4.5T-2-RS 4.5T
2586-WAKW 4.5T-2-RS 4.5T
无类别的
--
大陆
立即发货

WAKW 4.5T-2-RS 4.5T Turck M12 eurofast Cordset Straight, Female connector, Standard Plug Body, Nickel plated brass, coupling nut, 5 Wire, T barb, 2 Meters, Straight, Standard Plug Body, 5 Wire, T barb, (U0899-54)
1最小包装量--
WAKW 4.5T-2-RS 4.5T详情
TURCK WAKW 4.5T-2-RS 4.5T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Type of electric connection
弹簧夹连接
Degree of protection (IP)
IP20
Rail mounting possible
有
Voltage type of supply voltage
AC/DC
深度
155
宽度
70
高度
135
WAKW 4.5T-2-RS 4.5T拓展信息







哦! 它是空的。