WD-FSV 4.5-0.5详情
TURCK WD-FSV 4.5-0.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Labelled
有
Colour front ring
Black
With front ring
有
Manufacturer
Turck
Manufacturer Part Number
U-21438
0个相似型号
WD-FSV 4.5-0.5拓展信息
VAS 22-E653-2M-RYM 30
TURCK
WBK 14-0
TURCK
RBK1614-755-4
TURCK
RSMRKM35-20M/S600
TURCK
MFS 3-0.2
TURCK
CSSMS 626-1535-10
TURCK
CSCM CKCWM 12-11-2/S90
TURCK








哦! 它是空的。