TURCK WD-RSCV 4.5T-2/S653
- 收藏
- 对比
WD-RSCV 4.5T-2/S653
2586-WD-RSCV 4.5T-2/S653
无类别的
--
大陆
立即发货

WD-RSCV 4.5T-2/S653 Turck M12 eurofast Cordset Washdown Cordset Straight, Male Connector, Medium Body Plug, 316 stainless steel Coupling Nut, 5 Wire, T Barb Fitting, 2 meters, foil shield & drain wire, drain connected, (U-40812)
1最小包装量--
WD-RSCV 4.5T-2/S653详情
TURCK WD-RSCV 4.5T-2/S653重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
5.599995 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78677608870
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
WD-RSCV 4.5T-2/S653拓展信息







哦! 它是空的。