TURCK WD-RSCV 4T-2
- 收藏
- 对比
WD-RSCV 4T-2详情
TURCK WD-RSCV 4T-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
WD-RSCV 4T-2拓展信息








哦! 它是空的。