TURCK WK 4.4T-0.7-WS 4.4T/S90
- 收藏
- 对比
WK 4.4T-0.7-WS 4.4T/S90
2586-WK 4.4T-0.7-WS 4.4T/S90
无类别的
--
大陆
立即发货

WK 4.4T-0.7-WS 4.4T/S90 Turck M12 eurofast Cordset Right Angle, Female connector, Standard plug body, Nickel plated brass, coupling nut, 4 Wire, T barb, 0.7 Meters, Right Angle, Standard Plug Body, 4 Wire, T barb, PUR jacket, flexlife (U-02970)
1最小包装量--
WK 4.4T-0.7-WS 4.4T/S90详情
TURCK WK 4.4T-0.7-WS 4.4T/S90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Chrome
With front ring
有
WK 4.4T-0.7-WS 4.4T/S90拓展信息







哦! 它是空的。