TURCK WK4-4T-4-S618
- 收藏
- 对比
WK4-4T-4-S618
2586-WK4-4T-4-S618
圆形连接器
--
大陆
立即发货

WK 4.4T-4/S618 Turck M12 eurofast Cordset Right Angle, Female connector, Standard plug body, Nickel plated brass, coupling nut, 4 Wire, T barb, 4 Meters, Foil shield & drain wire, drain not connected (U2439-2)
1最小包装量--
WK4-4T-4-S618详情
TURCK WK4-4T-4-S618重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
WK4.4T-4/S618
Manufacturer
TURCK Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
HANS TURCK GMBH & CO KG
Risk Rank
5.11
Manufacturer Series
WK
连接器类型
圆形连接器
达到SVHC
unknown
WK4-4T-4-S618拓展信息







哦! 它是空的。