TURCK WK 4.6T-2/S653
- 收藏
- 对比
WK 4.6T-2/S653
2586-WK 4.6T-2/S653
无类别的
--
大陆
立即发货

WK 4.6T-2/S653 Turck M12 eurofast Cordset Right Angle, Female connector, Standard plug body, Nickel plated brass, coupling nut, 6 Wire, T barb, 2 Meters, foil shield & drain wire, drain connected (U-47661)
1最小包装量--
WK 4.6T-2/S653详情
TURCK WK 4.6T-2/S653重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Suitable for safety functions
无
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 3G
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Explosion safety category for dust
None
深度
129
宽度
35
高度
147
WK 4.6T-2/S653拓展信息







哦! 它是空的。