WKC 10T-x/S101详情
turck WKC 10T-x/S101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, M12 × 1, Right angle, A-code
Coupling nut
Brass, CuZn, Nickel-plated
Cable jacket
TPE, Black
Special Features
High Flex/C-track cable
Approvals
CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777010418
应用
Signal
导体数量
10
Number of contacts
10
电流
2 A
设计
Single-ended
WKC 10T-x/S101拓展信息









哦! 它是空的。