WKC 12T-x/S101详情
turck WKC 12T-x/S101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer ID
777007899
Approvals
CE, RoHS, UL Listed, UL 2238
Special Features
High Flex/C-track cable
Cable jacket
TPE, Black
Coupling nut
Brass, CuZn, Nickel-plated
Connector A
Female, M12 × 1, Right angle, A-code
应用
Signal
导体数量
12
Number of contacts
12
电流
2 A
设计
Single-ended
WKC 12T-x/S101拓展信息









哦! 它是空的。