WKC 8T-x-WKC 8T/S101详情
turck WKC 8T-x-WKC 8T/S101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, M12 × 1, Right angle, A-code
Coupling nut
Brass, CuZn, Nickel-plated
Connector B
Male, M12 × 1, Right angle
Cable jacket
TPE, Gray
Special Features
High FlexC-trackSuitable for drag chain use
Approvals
CSA C22.2 No. 182.3, CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777016594
应用
Signal
导体数量
8
Number of contacts
8
电流
2 A
设计
Double-ended
WKC 8T-x-WKC 8T/S101拓展信息









哦! 它是空的。