WKCV 8.6T-x/CS10455详情
turck WKCV 8.6T-x/CS10455重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, M12 × 1, Right angle, A-code
Coupling nut
Stainless Steel, Passivated
Cable jacket
PVC, Black
Special Features
Shielded
Manufacturer ID
777025866
应用
Signal
导体数量
6
Number of contacts
8
电流
2 A
设计
Single-ended
0个相似型号
WKCV 8.6T-x/CS10455拓展信息









哦! 它是空的。