TURCK WKS 8T-2-RSS 8T
- 收藏
- 对比
WKS 8T-2-RSS 8T
2586-WKS 8T-2-RSS 8T
无类别的
--
大陆
立即发货

WKS 8T-2-RSS 8T Turck M12 eurofast Cordset Right Angle, Female connector, Shielded to coupling nut, Nickel plated brass, coupling nut, 8 Wire, T barb, 2 Meters, Straight, Sheilded to coupling nut, 8 Wire, T barb, (U-21076)
1最小包装量--
WKS 8T-2-RSS 8T详情
TURCK WKS 8T-2-RSS 8T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
18-980006
Approvals
ATEX
Manufacturer
Edwards Signaling
RoHS
Non-Compliant
操作温度
-4 to 104 Degrees F
频率
900 Hertz
电压
230 VAC
WKS 8T-2-RSS 8T拓展信息







哦! 它是空的。