TURCK WS 4T-5/S529
- 收藏
- 对比
WS 4T-5/S529
2586-WS 4T-5/S529
无类别的
--
大陆
立即发货

WS 4T-5/S529 Turck M12 eurofast Cordset Right Angle, Male connector, Standard plug body, Nickel plated brass, coupling nut, 3 Wire, T barb, 5 Meters, yellow PUR jacket, braided shield, PVC inner jacket (U-17439)
1最小包装量--
WS 4T-5/S529详情
TURCK WS 4T-5/S529重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
RoHS
Non-Compliant
WS 4T-5/S529拓展信息







哦! 它是空的。