TURCK WSC 4.4T-2/S101/S849
- 收藏
- 对比
WSC 4.4T-2/S101/S849
2586-WSC 4.4T-2/S101/S849
无类别的
--
大陆
立即发货

WSC 4.4T-2/S101/S849 Turck M12 eurofast Cordset Right Angle, Male connector, Medium Body Plug, Nickel plated brass, coupling nut, 4 Wire, T barb, 2 Meters, flexlife-20, high flex cable S849 (U-33171)
1最小包装量--
WSC 4.4T-2/S101/S849详情
TURCK WSC 4.4T-2/S101/S849重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
WSC 4.4T-2/S101/S849拓展信息







哦! 它是空的。