WSC 6T-x/S618详情
turck WSC 6T-x/S618重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, Right angle, A-code
Coupling nut
Brass, CuZn, Nickel-plated
Cable jacket
PVC, Gray
Special Features
Shielded
Approvals
CSA C22.2 No. 182.3, CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777004059
应用
Signal
导体数量
6
Number of contacts
6
电流
2 A
设计
Single-ended
WSC 6T-x/S618拓展信息









哦! 它是空的。