WSC E80-2M详情
TURCK WSC E80-2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Grey
With front ring
有
Manufacturer Part Number
WSCE80-2M
Manufacturer
Turck
WSC E80-2M拓展信息








哦! 它是空的。