WSSD FKSDED 441-0.3M详情
TURCK WSSD FKSDED 441-0.3M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
有
0个相似型号
WSSD FKSDED 441-0.3M拓展信息








哦! 它是空的。