XN-ANBZ-WS (10/PKG)详情
TURCK XN-ANBZ-WS (10/PKG)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
有
0个相似型号
XN-ANBZ-WS (10/PKG)拓展信息
CF-M-3-G1/4-A4
TURCK
TBEN-LG-16DIP
TURCK
TBEN-LG-8DIP-8DOP
TURCK
TX-IO-DX06
TURCK
TX-CAN
TURCK
D9T-RS485
TURCK
BL67-1RS485/422
TURCK
HT-IDENT-H1147
TURCK
6601590
TURCK
100017850
TURCK








哦! 它是空的。