XSH-RSM-2RKM20详情
TURCK XSH-RSM-2RKM20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
2
Approvals
UL
Manufacturer
Turck
Voltage, Rating
600 Volts
连接器类型
Y-Splitter
性别
Male to (2) Female
额定电流
9 Amps
极数
2
知识产权评级
IP67
0个相似型号
XSH-RSM-2RKM20拓展信息
XSH-RSM-2RKM20详情
TURCK XSH-RSM-2RKM20重要参数规格及、参数值,及相似型号如下:
引脚数
2
Approvals
UL
Manufacturer
Turck
Voltage, Rating
600 Volts
连接器类型
Y-Splitter
性别
Male to (2) Female
额定电流
9 Amps
极数
2
知识产权评级
IP67
XSH-RSM-2RKM20拓展信息