YEL,TPE,2STPDX22,S-B,ITC,DN,FL详情
turck YEL,TPE,2STPDX22,S-B,ITC,DN,FL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
Fieldbus Technology Cable
Fieldbus Protocol
DeviceNet
Cable jacket
TPE, Yellow
Shield
Braid
UL Approvals
UL 2250 ITC, UL 13 PLTC, Sunlight Resistant, -40C Cold Bend, Oil Res I, Oil Res II, UL 758 AWM 2586
CSA Approvals
CSA AWM I/II A/B, CMX OUTDOOR-CMG, CSA FT4
Compliances
RoHS, CE
Manufacturer ID
RF52041
导体数量
4
Cable diameter
Ø 9.27 mm
YEL,TPE,2STPDX22,S-B,ITC,DN,FL拓展信息









哦! 它是空的。