YEL,TPE,3X18,AWM,FL20,CTRACK详情
turck YEL,TPE,3X18,AWM,FL20,CTRACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
Flexlife™ Cable
Conductor size
18 AWG [Similar to 0.75 mm²]
Cable jacket
TPE, Yellow
Special Features
High Flex/C-track cable
UL Approvals
UL 758 AWM 21002
CSA Approvals
CSA AWM I/II A/B, CSA FT1
Compliances
RoHS
Manufacturer ID
RF51173
导体数量
3
Cable diameter
Ø 5.69 mm
YEL,TPE,3X18,AWM,FL20,CTRACK拓展信息









哦! 它是空的。